PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
22µH Shielded Molded Inductor 1.9A 250mOhm Max Nonstandard
22µH Shielded Molded Inductor 1.9A 250mOhm Max Nonstandard
22µH Shielded Molded Inductor 1.9A 250mOhm Max Nonstandard
Manufacturer: Pulse Electronics
Win Source Part Number: 1327646-PA4340.223NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.236" L x 0.213" W (6.00mm x 5.40mm)
Inductance: 22 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -PA4340.223NLT,553-3
Current - Saturation (Isat): 1.7A
RoHS Status: RoHS Compliant
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 1.9A; Inductance:22µH; RMS Current (Irms):1.9A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4340.223NLT | 553-3394-1-ND | 1327646-PA4340.223NLT | 61AC5908 |
| Product Name | Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shielded, Aec-Q200, 22Uh, 1.9A; Inductance Pulse Electronics |
| Application | Power Choke | RF Choke | ||
| Inductance Range | 22 microH | 22 microH | 22 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |