Pulse Electronics Corporation SMD 100UH 1.2A 380MOHM Inductor and Choke P0752.104NLT

Description
FIXED IND 100UH 1.2A 380MOHM SMD Product overview: P0752.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.104NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1.2A 380MOHM SMD Product overview: P0752.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.104NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 1.2A 380MOHM Inductor and Choke - 71-P0752.104NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1.2A 380MOHM Inductor and Choke
71-P0752.104NLT
SMD 100UH 1.2A 380MOHM Inductor and Choke 71-P0752.104NLT
FIXED IND 100UH 1.2A 380MOHM SMD Product overview: P0752.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.104NLT can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1.2A 380MOHM SMD Product overview: P0752.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1.2A, 380MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1.2A, 380MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0752.104NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0752.104NLT
791083-P0752.104NLT
Fixed Inductors - P0752.104NLT 791083-P0752.104NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791083-P0752.104NLT Series: P0752 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 1.2A Shielding: Unshielded Inductance: 100μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1.2A Test Frequency: 100kHz Family Name: P0752NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 380 mOhm Max Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm) Height - Seated (Maximum): 0.215" (5.46mm) Alternative Parts (Cross-Reference): ASPI-0804T-101M-T; DUS5121101R-LF1; GSDS104C2-101M; HM76-30101JLFTR7; Introduction Date: March 19, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791083-P0752.104NLT
Series: P0752
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 1.2A
Shielding: Unshielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 1.2A
Test Frequency: 100kHz
Family Name: P0752NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 380 mOhm Max
Dimension: 0.510" L x 0.370" W (12.95mm x 9.40mm)
Height - Seated (Maximum): 0.215" (5.46mm)
Alternative Parts (Cross-Reference): ASPI-0804T-101M-T; DUS5121101R-LF1; GSDS104C2-101M; HM76-30101JLFTR7;
Introduction Date: March 19, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 553-1067-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1067-1-ND
Fixed Inductors 553-1067-1-ND
100µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1067-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1067-2-ND
Fixed Inductors 553-1067-2-ND
100µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1067-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1067-6-ND
Fixed Inductors 553-1067-6-ND
100µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1.2A 380mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Unshielded, 100Uh, 1.2A, 20%; Inductance Pulse Electronics - 64AC9399 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 100Uh, 1.2A, 20%; Inductance Pulse Electronics
64AC9399
Inductor, Unshielded, 100Uh, 1.2A, 20%; Inductance Pulse Electronics 64AC9399
INDUCTOR, UNSHIELDED, 100UH, 1.2A, 20%; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:P0752NL Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 100UH, 1.2A, 20%; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:P0752NL Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Unshielded, 100Uh, 1.2A, 20%; Inductance Pulse Electronics - 64AC9400 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 100Uh, 1.2A, 20%; Inductance Pulse Electronics
64AC9400
Inductor, Unshielded, 100Uh, 1.2A, 20%; Inductance Pulse Electronics 64AC9400
INDUCTOR, UNSHIELDED, 100UH, 1.2A, 20%; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:P0752NL Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 100UH, 1.2A, 20%; Inductance:100µH; RMS Current (Irms):1.2A; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:P0752NL Series; DC Resistance Max:0.38ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - P0752.104NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P0752.104NLT
Fixed Inductors P0752.104NLT
FIXED IND 100UH 1.2A 380MOHM SMD

FIXED IND 100UH 1.2A 380MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-P0752.104NLT 791083-P0752.104NLT 553-1067-1-ND 64AC9399 P0752.104NLT
Product Name SMD 100UH 1.2A 380MOHM Inductor and Choke Fixed Inductors - P0752.104NLT Fixed Inductors Inductor, Unshielded, 100Uh, 1.2A, 20%; Inductance Pulse Electronics Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Inductance Range 100 microH 100 microH 100 microH 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers