Pulse Electronics Corporation Common Mode Chokes PA2745NL

Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet
Description
PA27XX Series SMT Common Mode Choke, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - PA2745NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
PA2745NL
Common Mode Chokes PA2745NL
PA27XX Series SMT Common Mode Choke, up to 20A

PA27XX Series SMT Common Mode Choke, up to 20A

Supplier's Site Datasheet
SMD 5A Inductor and Choke - 839-PA2745NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5A Inductor and Choke
839-PA2745NL
SMD 5A Inductor and Choke 839-PA2745NL
CMC 5A 2LN SMD Product overview: PA2745NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2745NL can be used for catalog matching and distributor lookup.

CMC 5A 2LN SMD Product overview: PA2745NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2745NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1213233-PA2745NL
Filters - Common Mode Chokes 1213233-PA2745NL
Win Source Part Number: 1213233-PA2745NL Category: Filters>Common Mode Chokes Package: Tube Current Rating (Max): 5A Standard Package: 40 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.220" (5.60mm) Number of Lines: 2 DC Resistance (DCR) (Max): 6.75mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics Power Other Names: PA2745NL-ND,553-2183

Win Source Part Number: 1213233-PA2745NL
Category: Filters>Common Mode Chokes
Package: Tube
Current Rating (Max): 5A
Standard Package: 40
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.220" (5.60mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 6.75mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Power
Other Names: PA2745NL-ND,553-2183

Buy Now Datasheet
Common Mode Chokes - 553-2183-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2183-ND
Common Mode Chokes 553-2183-ND
2 Line Common Mode Choke Surface Mount 5A DCR 6.75mOhm

2 Line Common Mode Choke Surface Mount 5A DCR 6.75mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2745NL 839-PA2745NL 1213233-PA2745NL 553-2183-ND
Product Name Common Mode Chokes SMD 5A Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Application Common Mode Choke RF Choke Common Mode Choke; RF Choke
Inductance Range 130 microH 130 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2333JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1500 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
1mH 5A 120mOhm Inductor and Choke - 839-DLFP-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Lead Wire
View Details
2 suppliers