Pulse Electronics Corporation Common Mode Chokes APPM00485023102XY0

Description
CMC 3A 2LN 1 KOHM SMD AEC-Q200
Request a Quote Datasheet
Description
CMC 3A 2LN 1 KOHM SMD AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00485023102XY0CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 3A 2LN 1 KOHM SMD AEC-Q200

CMC 3A 2LN 1 KOHM SMD AEC-Q200

Buy Now Datasheet
Common Mode Chokes - 553-APPM00485023102XY0TR-ND - DigiKey
Thief River Falls, MN, United States
CMC 3A 2LN 1 KOHM SMD AEC-Q200

CMC 3A 2LN 1 KOHM SMD AEC-Q200

Buy Now Datasheet
Common Mode Chokes - 553-APPM00485023102XY0DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 3A 2LN 1 KOHM SMD AEC-Q200

CMC 3A 2LN 1 KOHM SMD AEC-Q200

Buy Now Datasheet
1000 OHM Inductor and Choke - 839-APPM00485023102XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000 OHM Inductor and Choke
839-APPM00485023102XY0
1000 OHM Inductor and Choke 839-APPM00485023102XY0
Common Mode Chokes / Filters 1000 OHM Product overview: APPM00485023102XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00485023102X Y0 can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 1000 OHM Product overview: APPM00485023102XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00485023102XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00485023102XY0CT-ND 839-APPM00485023102XY0
Product Name Common Mode Chokes 1000 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
DCR 0.0240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-5775-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details