Pulse Electronics Corporation Common Mode Chokes AWCU00332523110XT2

Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR
Request a Quote Datasheet
Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-AWCU00332523110XT2TR-ND - DigiKey
Thief River Falls, MN, United States
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR

Buy Now Datasheet
SMD 11UH 300MA 550OHM Inductor and Choke - 839-AWCU00332523110XT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11UH 300MA 550OHM Inductor and Choke
839-AWCU00332523110XT2
SMD 11UH 300MA 550OHM Inductor and Choke 839-AWCU00332523110XT2
CMC 11UH 300MA 2LN 550OHM SMD Product overview: AWCU00332523110XT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11UH, 300MA, 550OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11UH, 300MA, 550OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00332523110X T2 can be used for catalog matching and distributor lookup.

CMC 11UH 300MA 2LN 550OHM SMD Product overview: AWCU00332523110XT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11UH, 300MA, 550OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11UH, 300MA, 550OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00332523110XT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWCU00332523110XT2TR-ND 839-AWCU00332523110XT2
Product Name Common Mode Chokes SMD 11UH 300MA 550OHM Inductor and Choke
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers