Pulse Electronics Corporation Common Mode Chokes BWCC00201208420M02

Description
2 Line Common Mode Choke Surface Mount 42 Ohms @ 100MHz 1.3A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 42 Ohms @ 100MHz 1.3A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BWCC00201208420M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 42 Ohms @ 100MHz 1.3A DCR

2 Line Common Mode Choke Surface Mount 42 Ohms @ 100MHz 1.3A DCR

Buy Now Datasheet
SMD 1.3A 42 OHM Inductor and Choke - 839-BWCC00201208420M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3A 42 OHM Inductor and Choke
839-BWCC00201208420M02
SMD 1.3A 42 OHM Inductor and Choke 839-BWCC00201208420M02
CMC 1.3A 2LN 42 OHM SMD Product overview: BWCC00201208420M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 42 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 42 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCC00201208420M 02 can be used for catalog matching and distributor lookup.

CMC 1.3A 2LN 42 OHM SMD Product overview: BWCC00201208420M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A, 42 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, 42 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCC00201208420M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWCC00201208420M02TR-ND 839-BWCC00201208420M02
Product Name Common Mode Chokes SMD 1.3A 42 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 3631A101KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details