Pulse Electronics Corporation Inductors PA4341.101NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.101NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1140461-PA4341.101NLT
Inductors, Coils, Chokes - Fixed Inductors 1140461-PA4341.101NLT
Win Source Part Number: 1140461-PA4341.101NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4341.XXXNLT Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 100 nH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Package / Case: Nonstandard DC Resistance (DCR): 1.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 32.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Other Names: 553-2991-6,553-2991- 2,553-2991-1,-PA4341 .101NLT Current - Saturation (Isat): 60A

Win Source Part Number: 1140461-PA4341.101NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4341.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 nH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Package / Case: Nonstandard
DC Resistance (DCR): 1.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 32.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Other Names: 553-2991-6,553-2991-2,553-2991-1,-PA4341.101NLT
Current - Saturation (Isat): 60A

Buy Now Datasheet
Fixed Inductors - 553-2991-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2991-6-ND
Fixed Inductors 553-2991-6-ND
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2991-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2991-1-ND
Fixed Inductors 553-2991-1-ND
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2991-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2991-2-ND
Fixed Inductors 553-2991-2-ND
100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

100nH Shielded Molded Inductor 32.5A 1.7mOhm Max Nonstandard

Buy Now Datasheet
32.5A 1.7MOHM Inductor and Choke - 71-PA4341.101NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32.5A 1.7MOHM Inductor and Choke
71-PA4341.101NLT
32.5A 1.7MOHM Inductor and Choke 71-PA4341.101NLT
FIXED IND 100NH 32.5A 1.7MOHM SM Product overview: PA4341.101NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.5A, 1.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32.5A, 1.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.101NLT can be used for catalog matching and distributor lookup.

FIXED IND 100NH 32.5A 1.7MOHM SM Product overview: PA4341.101NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32.5A, 1.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 32.5A, 1.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.101NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.101NLT 1140461-PA4341.101NLT 553-2991-6-ND 71-PA4341.101NLT
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 32.5A 1.7MOHM Inductor and Choke
Application Power Choke RF Choke
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details