Pulse Electronics Corporation Common Mode Chokes AWCU00453226513TT2

Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm
Request a Quote Datasheet
Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-AWCU00453226513TT2DKR-ND - DigiKey
Thief River Falls, MN, United States
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00453226513TT2TR-ND - DigiKey
Thief River Falls, MN, United States
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00453226513TT2CT-ND - DigiKey
Thief River Falls, MN, United States
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm

Buy Now Datasheet
Automotive SMD 51UH 200MA Inductor and Choke - 839-AWCU00453226513TT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 51UH 200MA Inductor and Choke
839-AWCU00453226513TT2
Automotive SMD 51UH 200MA Inductor and Choke 839-AWCU00453226513TT2
CMC 51UH 200MA 2LN SMD AEC-Q200 Product overview: AWCU00453226513TT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51UH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 51UH, 200MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226513T T2 can be used for catalog matching and distributor lookup.

CMC 51UH 200MA 2LN SMD AEC-Q200 Product overview: AWCU00453226513TT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 51UH, 200MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 51UH, 200MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226513TT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWCU00453226513TT2DKR-ND 839-AWCU00453226513TT2
Product Name Common Mode Chokes Automotive SMD 51UH 200MA Inductor and Choke
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 1 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details
Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details