Pulse Electronics Corporation Common Mode Chokes - BX8213T BX8213T

Description
Manufacturer: Pulse Win Source Part Number: 865058-BX8213T Operating Temperature Range: -40°C ~ 85°C Features: 4 Line Common Mode Choke Surface Mount - DCR Package: Bulk Package: Vertical, 8 Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Pulse Win Source Part Number: 865058-BX8213T Operating Temperature Range: -40°C ~ 85°C Features: 4 Line Common Mode Choke Surface Mount - DCR Package: Bulk Package: Vertical, 8 Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - BX8213T - 865058-BX8213T - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - BX8213T
865058-BX8213T
Common Mode Chokes - BX8213T 865058-BX8213T
Manufacturer: Pulse Win Source Part Number: 865058-BX8213T Operating Temperature Range: -40°C ~ 85°C Features: 4 Line Common Mode Choke Surface Mount - DCR Package: Bulk Package: Vertical, 8 Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Filters ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Pulse
Win Source Part Number: 865058-BX8213T
Operating Temperature Range: -40°C ~ 85°C
Features: 4 Line Common Mode Choke Surface Mount - DCR
Package: Bulk
Package: Vertical, 8 Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Filters
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 865058-BX8213T
Product Name Common Mode Chokes - BX8213T
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N2 0402DC-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details