Pulse Electronics Corporation Fixed Inductors P0770.102NLT

Description
1µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-P0770.102NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P0770.102NLTTR-ND
Fixed Inductors 553-P0770.102NLTTR-ND
1µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P0770.102NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P0770.102NLTCT-ND
Fixed Inductors 553-P0770.102NLTCT-ND
1µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P0770.102NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P0770.102NLTDKR-ND
Fixed Inductors 553-P0770.102NLTDKR-ND
1µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 2.9A 50mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0770.102NLT
725838-P0770.102NLT
Fixed Inductors - P0770.102NLT 725838-P0770.102NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 725838-P0770.102NLT Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Current - Saturation: 2.9A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 725838-P0770.102NLT
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1μH
Tolerance: ±20%
Current - Saturation: 2.9A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.115" (2.92mm)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
Current Rating (Amps): 2.9A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 1UH 2.9A 50 MOHM Inductor and Choke - 71-P0770.102NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.9A 50 MOHM Inductor and Choke
71-P0770.102NLT
SMD 1UH 2.9A 50 MOHM Inductor and Choke 71-P0770.102NLT
FIXED IND 1UH 2.9A 50 MOHM SMD Product overview: P0770.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.9A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.9A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.102NLT can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.9A 50 MOHM SMD Product overview: P0770.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.9A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.9A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0770.102NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - P0770.102NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P0770.102NLT
Fixed Inductors P0770.102NLT
FIXED IND 1UH 2.9A 50 MOHM SMD

FIXED IND 1UH 2.9A 50 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-P0770.102NLTTR-ND 725838-P0770.102NLT 71-P0770.102NLT P0770.102NLT
Product Name Fixed Inductors Fixed Inductors - P0770.102NLT SMD 1UH 2.9A 50 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details