Pulse Electronics Corporation Common Mode Chokes FE2X03-4-3NL

Description
FE2X series THT Common Mode Choke, up to 8A
Request a Quote Datasheet
Description
FE2X series THT Common Mode Choke, up to 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - FE2X03-4-3NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
FE2X03-4-3NL
Common Mode Chokes FE2X03-4-3NL
FE2X series THT Common Mode Choke, up to 8A

FE2X series THT Common Mode Choke, up to 8A

Supplier's Site Datasheet
Common Mode Chokes - 553-1831-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1831-5-ND
Common Mode Chokes 553-1831-5-ND
2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm

2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - FE2X03-4-3NL
1038503-FE2X03-4-3NL
Common Mode Chokes - FE2X03-4-3NL 1038503-FE2X03-4-3NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1038503-FE2X03-4-3NL Packaging: Tube/Rail Voltage Rating - AC: 250V Current Rating (Max): 2.5A Mounting: Through Hole Height (Max): 0.606" (15.39mm) Number of Lines: 2 DC Resistance (DCR) (Max): 90 mOhm Categories: Filters Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: Horizontal, 4 PC Pin Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1038503-FE2X03-4-3NL
Packaging: Tube/Rail
Voltage Rating - AC: 250V
Current Rating (Max): 2.5A
Mounting: Through Hole
Height (Max): 0.606" (15.39mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 90 mOhm
Categories: Filters
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: Horizontal, 4 PC Pin
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.5A Inductor and Choke - 839-FE2X03-4-3NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5A Inductor and Choke
839-FE2X03-4-3NL
2.5A Inductor and Choke 839-FE2X03-4-3NL
CMC 2.5A 2LN TH Product overview: FE2X03-4-3NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X03-4-3NL can be used for catalog matching and distributor lookup.

CMC 2.5A 2LN TH Product overview: FE2X03-4-3NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X03-4-3NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FE2X03-4-3NL 553-1831-5-ND 1038503-FE2X03-4-3NL 839-FE2X03-4-3NL
Product Name Common Mode Chokes Common Mode Chokes Common Mode Chokes - FE2X03-4-3NL 2.5A Inductor and Choke
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 3300 microH 3300 microH
Lead Style THT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers