Pulse Electronics Corporation SMD Inductor and Choke PA0766.421NLT

Description
INDUCT ARRAY 2 COIL 218NH SMD Product overview: PA0766.421NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PA0766.421NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCT ARRAY 2 COIL 218NH SMD Product overview: PA0766.421NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PA0766.421NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Inductor and Choke - 73-PA0766.421NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
73-PA0766.421NLT
SMD Inductor and Choke 73-PA0766.421NLT
INDUCT ARRAY 2 COIL 218NH SMD Product overview: PA0766.421NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PA0766.421NLT can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 218NH SMD Product overview: PA0766.421NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PA0766.421NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Arrays, Signal Transformers - PA0766.421NLT
791332-PA0766.421NLT
Arrays, Signal Transformers - PA0766.421NLT 791332-PA0766.421NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791332-PA0766.421NLT Series: PA0766NL Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Shielding: Unshielded Mounting: SMD Tolerance: ±20% Height: 0.276" (7.00mm) Number of Coils: 2 Inductance - Connected In Parallel: 218nH Current Rating - Parallel: 50A Current Rating - Series: 25A Current Saturation - Parallel: 50A Current Saturation - Series: 25A DC Resistance (DCR) - Parallel: 0.38 mOhm Max DC Resistance (DCR) - Series: 1.5 mOhm Max Family Name: PA0766NL Categories: Inductors, Coils, Chokes Dimension: 0.551" L x 0.531" W (14.00mm x 13.50mm) Test Inductance - Connected In Series: 870nH Introduction Date: January 10, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791332-PA0766.421NLT
Series: PA0766NL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Shielding: Unshielded
Mounting: SMD
Tolerance: ±20%
Height: 0.276" (7.00mm)
Number of Coils: 2
Inductance - Connected In Parallel: 218nH
Current Rating - Parallel: 50A
Current Rating - Series: 25A
Current Saturation - Parallel: 50A
Current Saturation - Series: 25A
DC Resistance (DCR) - Parallel: 0.38 mOhm Max
DC Resistance (DCR) - Series: 1.5 mOhm Max
Family Name: PA0766NL
Categories: Inductors, Coils, Chokes
Dimension: 0.551" L x 0.531" W (14.00mm x 13.50mm)
Test Inductance - Connected In Series: 870nH
Introduction Date: January 10, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Arrays, Signal Transformers - PA0766.421NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PA0766.421NLT-ND
Arrays, Signal Transformers PA0766.421NLT-ND
Unshielded 2 Coil Inductor Array 870nH Inductance - Connected in Series 218nH Inductance - Connected in Parallel 0.38mOhm Max DC Resistance (DCR) - Parallel 50A Nonstandard

Unshielded 2 Coil Inductor Array 870nH Inductance - Connected in Series 218nH Inductance - Connected in Parallel 0.38mOhm Max DC Resistance (DCR) - Parallel 50A Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 73-PA0766.421NLT 791332-PA0766.421NLT PA0766.421NLT-ND
Product Name SMD Inductor and Choke Arrays, Signal Transformers - PA0766.421NLT Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2104JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details