Pulse Electronics Corporation Fixed Inductors P1168.501NLT

Description
500nH Shielded Wirewound Inductor 14A 2.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
500nH Shielded Wirewound Inductor 14A 2.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1956-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1956-2-ND
Fixed Inductors 553-1956-2-ND
500nH Shielded Wirewound Inductor 14A 2.3mOhm Max Nonstandard

500nH Shielded Wirewound Inductor 14A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1956-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1956-6-ND
Fixed Inductors 553-1956-6-ND
500nH Shielded Wirewound Inductor 14A 2.3mOhm Max Nonstandard

500nH Shielded Wirewound Inductor 14A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1956-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1956-1-ND
Fixed Inductors 553-1956-1-ND
500nH Shielded Wirewound Inductor 14A 2.3mOhm Max Nonstandard

500nH Shielded Wirewound Inductor 14A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327535-P1168.501NLT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327535-P1168.501NLT
Inductors, Coils, Chokes - Fixed Inductors 1327535-P1168.501NLT
Manufacturer: Pulse Electronics Win Source Part Number: 1327535-P1168.501NLT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Inductance: 500 nH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±30% Frequency - Self Resonant: 40MHz DC Resistance (DCR): 2.3mOhm Max Temperature Range - Operating: -40°C ~ 130°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-1956-6,P1168.501 NL,553-1956-2,P1168. 501NLT-ND,P1168501NL T,553-1956-1 Current - Saturation (Isat): 18A RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327535-P1168.501NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
Inductance: 500 nH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±30%
Frequency - Self Resonant: 40MHz
DC Resistance (DCR): 2.3mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1956-6,P1168.501NL,553-1956-2,P1168.501NLT-ND,P1168501NLT,553-1956-1
Current - Saturation (Isat): 18A
RoHS Status: RoHS Compliant

Buy Now Datasheet
Fixed Inductors - P1168.501NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
P1168.501NLT
Fixed Inductors P1168.501NLT
FIXED IND 500NH 14A 2.3 MOHM SMD

FIXED IND 500NH 14A 2.3 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1956-2-ND 1327535-P1168.501NLT P1168.501NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567707 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details