Pulse Electronics Corporation SMD 280MA 370 OHM Inductor and Choke BWCU00201212371M02

Description
CMC 280MA 2LN 370 OHM SMD Product overview: BWCU00201212371M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00201212371M 02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 280MA 2LN 370 OHM SMD Product overview: BWCU00201212371M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00201212371M 02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 280MA 370 OHM Inductor and Choke - 839-BWCU00201212371M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 280MA 370 OHM Inductor and Choke
839-BWCU00201212371M02
SMD 280MA 370 OHM Inductor and Choke 839-BWCU00201212371M02
CMC 280MA 2LN 370 OHM SMD Product overview: BWCU00201212371M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00201212371M 02 can be used for catalog matching and distributor lookup.

CMC 280MA 2LN 370 OHM SMD Product overview: BWCU00201212371M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280MA, 370 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 280MA, 370 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00201212371M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-BWCU00201212371M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR

2 Line Common Mode Choke Surface Mount 370 Ohms @ 100MHz 280mA DCR

Buy Now Datasheet
Common Mode Chokes - 553-BWCU00201212371M02CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 280MA 2LN 370 OHM SMD

CMC 280MA 2LN 370 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 553-BWCU00201212371M02DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 280MA 2LN 370 OHM SMD

CMC 280MA 2LN 370 OHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-BWCU00201212371M02 553-BWCU00201212371M02TR-ND
Product Name SMD 280MA 370 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Data Line/Signal Line
Inductance Tolerance 20 (+/- %)
Impedance 370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers