PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Win Source Part Number: 966271-PA4334.472NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4334.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 31MHz
Package / Case: Nonstandard
DC Resistance (DCR): 156mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Alternative Parts (Cross-Reference): VLS3012ET-4R7M; LQH44PN4R7MGRL; CVH252009-4R7M; LQM2HPN4R7MG0L; ASMPH-1008-4R7M-T; VLS3015ET-4R7M;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3310-6,553-3310-
Current - Saturation (Isat): 900mA
4.7µH Shielded Wirewound Inductor 900mA 156mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 900mA 156mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 900mA 156mOhm Max Nonstandard
FIXED IND 4.7UH 900MA 156MOHM SM Product overview: PA4334.472NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 900MA, 156MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 900MA, 156MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4334.472NLT can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 900MA 156MOHM SM
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4334.472NLT | 966271-PA4334.472NLT | 553-3310-1-ND | 71-PA4334.472NLT | PA4334.472NLT |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 4.7UH 900MA 156MOHM Inductor and Choke | Fixed Inductors |
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | |
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |