Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PA3288.221HLT

Description
Win Source Part Number: 1083787-PA3288.221HL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA3288.XXXHL Package: Tape & Reel Shielding: Unshielded Inductance: 220 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 560 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 0.29mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.362" L x 0.244" W (9.20mm x 6.20mm) Alternative Parts (Cross-Reference): ASPI-1040HI-R22M-T05 ; SRP1238A-R22M; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 64 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-PA3288.221HLTTR, 553-PA3288.221HLTCT, PA3288.221HLT-ND,553 -PA3288.221HLTDKR Current - Saturation (Isat): 45A
Request a Quote Datasheet
Description
Win Source Part Number: 1083787-PA3288.221HL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA3288.XXXHL Package: Tape & Reel Shielding: Unshielded Inductance: 220 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 560 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 0.29mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.362" L x 0.244" W (9.20mm x 6.20mm) Alternative Parts (Cross-Reference): ASPI-1040HI-R22M-T05 ; SRP1238A-R22M; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 64 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-PA3288.221HLTTR, 553-PA3288.221HLTCT, PA3288.221HLT-ND,553 -PA3288.221HLTDKR Current - Saturation (Isat): 45A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1083787-PA3288.221HLT
Inductors, Coils, Chokes - Fixed Inductors 1083787-PA3288.221HLT
Win Source Part Number: 1083787-PA3288.221HL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA3288.XXXHL Package: Tape & Reel Shielding: Unshielded Inductance: 220 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 560 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 0.29mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.362" L x 0.244" W (9.20mm x 6.20mm) Alternative Parts (Cross-Reference): ASPI-1040HI-R22M-T05 ; SRP1238A-R22M; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 64 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-PA3288.221HLTTR, 553-PA3288.221HLTCT, PA3288.221HLT-ND,553 -PA3288.221HLTDKR Current - Saturation (Isat): 45A

Win Source Part Number: 1083787-PA3288.221HLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA3288.XXXHL
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 nH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 560
Mounting: SMD (SMT)
Tolerance: ±15%
Package / Case: Nonstandard
DC Resistance (DCR): 0.29mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.362" L x 0.244" W (9.20mm x 6.20mm)
Alternative Parts (Cross-Reference): ASPI-1040HI-R22M-T05; SRP1238A-R22M;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 64 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-PA3288.221HLTTR,553-PA3288.221HLTCT,PA3288.221HLT-ND,553-PA3288.221HLTDKR
Current - Saturation (Isat): 45A

Buy Now Datasheet
Fixed Inductors - 553-PA3288.221HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA3288.221HLTCT-ND
Fixed Inductors 553-PA3288.221HLTCT-ND
220nH Unshielded Inductor 64A 0.29mOhm Nonstandard

220nH Unshielded Inductor 64A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA3288.221HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA3288.221HLTTR-ND
Fixed Inductors 553-PA3288.221HLTTR-ND
220nH Unshielded Inductor 64A 0.29mOhm Nonstandard

220nH Unshielded Inductor 64A 0.29mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA3288.221HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Inductor 64A 0.29mOhm Nonstandard

220nH Unshielded Inductor 64A 0.29mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1083787-PA3288.221HLT 553-PA3288.221HLTCT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
UT/ET Series Common Mode Inductors - ET2825-027 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers