Pulse Electronics Corporation Fixed Inductors P0751.153NLT

Description
15µH Unshielded Wirewound Inductor 3A 55mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 3A 55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1062-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1062-1-ND
Fixed Inductors 553-1062-1-ND
15µH Unshielded Wirewound Inductor 3A 55mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1062-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1062-2-ND
Fixed Inductors 553-1062-2-ND
15µH Unshielded Wirewound Inductor 3A 55mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3A 55mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1062-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1062-6-ND
Fixed Inductors 553-1062-6-ND
15µH Unshielded Wirewound Inductor 3A 55mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3A 55mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P0751.153NLT
1085277-P0751.153NLT
Fixed Inductors - P0751.153NLT 1085277-P0751.153NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1085277-P0751.153NLT Packaging: Reel - TR Type: Wirewound Current Rating: 3A Inductance: 15μH Height - Seated (Max): 0.215" (5.46mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 3A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 55 mOhm Max Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1085277-P0751.153NLT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3A
Inductance: 15μH
Height - Seated (Max): 0.215" (5.46mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 3A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 55 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
SMD 15UH 3A 55 MOHM Inductor and Choke - 71-P0751.153NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 3A 55 MOHM Inductor and Choke
71-P0751.153NLT
SMD 15UH 3A 55 MOHM Inductor and Choke 71-P0751.153NLT
FIXED IND 15UH 3A 55 MOHM SMD Product overview: P0751.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.153NLT can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3A 55 MOHM SMD Product overview: P0751.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 3A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 3A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.153NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, Smd, 15Uh, 3A; Inductance Pulse Electronics - 51AK3254 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 15Uh, 3A; Inductance Pulse Electronics
51AK3254
Power Inductor, Smd, 15Uh, 3A; Inductance Pulse Electronics 51AK3254
POWER INDUCTOR, SMD, 15UH, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:-; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20%; Product Length:12.95mm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 15UH, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:-; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20%; Product Length:12.95mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, Smd, 15Uh, 3A; Inductance Pulse Electronics - 51AK3253 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Smd, 15Uh, 3A; Inductance Pulse Electronics
51AK3253
Power Inductor, Smd, 15Uh, 3A; Inductance Pulse Electronics 51AK3253
POWER INDUCTOR, SMD, 15UH, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:-; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20%; Product Length:12.95mm RoHS Compliant: Yes

POWER INDUCTOR, SMD, 15UH, 3A; Inductance:15µH; RMS Current (Irms):3A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:-; DC Resistance Max:0.055ohm; Inductance Tolerance:± 20%; Product Length:12.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1062-1-ND 1085277-P0751.153NLT 71-P0751.153NLT 51AK3254
Product Name Fixed Inductors Fixed Inductors - P0751.153NLT SMD 15UH 3A 55 MOHM Inductor and Choke Power Inductor, Smd, 15Uh, 3A; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details