Pulse Electronics Corporation SMD 9.7A Inductor and Choke P0429NLT

Description
CMC 9.7A 2LN SMD Product overview: P0429NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0429NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 9.7A 2LN SMD Product overview: P0429NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0429NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 9.7A Inductor and Choke - 839-P0429NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9.7A Inductor and Choke
839-P0429NLT
SMD 9.7A Inductor and Choke 839-P0429NLT
CMC 9.7A 2LN SMD Product overview: P0429NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0429NLT can be used for catalog matching and distributor lookup.

CMC 9.7A 2LN SMD Product overview: P0429NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0429NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-1937-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1937-6-ND
Common Mode Chokes 553-1937-6-ND
2 Line Common Mode Choke Surface Mount 9.7A DCR 14mOhm

2 Line Common Mode Choke Surface Mount 9.7A DCR 14mOhm

Buy Now Datasheet
Common Mode Chokes - 553-1937-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1937-1-ND
Common Mode Chokes 553-1937-1-ND
2 Line Common Mode Choke Surface Mount 9.7A DCR 14mOhm

2 Line Common Mode Choke Surface Mount 9.7A DCR 14mOhm

Buy Now Datasheet
Common Mode Chokes - 553-1937-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1937-2-ND
Common Mode Chokes 553-1937-2-ND
2 Line Common Mode Choke Surface Mount 9.7A DCR 14mOhm

2 Line Common Mode Choke Surface Mount 9.7A DCR 14mOhm

Buy Now Datasheet
CHOKE COM MODE 0.81MH 9.70A SMD - 17639-P0429NLT - Utmel Electronic Limited
Hong Kong, China
CHOKE COM MODE 0.81MH 9.70A SMD
17639-P0429NLT
CHOKE COM MODE 0.81MH 9.70A SMD 17639-P0429NLT
CHOKE COM MODE 0.81MH 9.70A SMD

CHOKE COM MODE 0.81MH 9.70A SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 839-P0429NLT 553-1937-6-ND 17639-P0429NLT
Product Name SMD 9.7A Inductor and Choke Common Mode Chokes CHOKE COM MODE 0.81MH 9.70A SMD
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Inductance Range 810 microH
Inductance Tolerance 35 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3150-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details