Pulse Electronics Corporation Common Mode Chokes FE2X10-6-2NL

Description
FE2X series THT Common Mode Choke, up to 8A
Request a Quote Datasheet
Description
FE2X series THT Common Mode Choke, up to 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - FE2X10-6-2NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
FE2X10-6-2NL
Common Mode Chokes FE2X10-6-2NL
FE2X series THT Common Mode Choke, up to 8A

FE2X series THT Common Mode Choke, up to 8A

Supplier's Site Datasheet
Common Mode Chokes - 553-2799-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2799-5-ND
Common Mode Chokes 553-2799-5-ND
2 Line Common Mode Choke Through Hole 1.8A DCR 240mOhm

2 Line Common Mode Choke Through Hole 1.8A DCR 240mOhm

Buy Now Datasheet
1.8A Inductor and Choke - 839-FE2X10-6-2NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8A Inductor and Choke
839-FE2X10-6-2NL
1.8A Inductor and Choke 839-FE2X10-6-2NL
CMC 1.8A 2LN TH Product overview: FE2X10-6-2NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X10-6-2NL can be used for catalog matching and distributor lookup.

CMC 1.8A 2LN TH Product overview: FE2X10-6-2NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-FE2X10-6-2NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FE2X10-6-2NL 553-2799-5-ND 839-FE2X10-6-2NL
Product Name Common Mode Chokes Common Mode Chokes 1.8A Inductor and Choke
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 10000 microH
Lead Style THT
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Molded SMD Inductors - 2176738-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0027 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details