Pulse Electronics Corporation Filters - Common Mode Chokes JXR0-0011NL

Description
Manufacturer: AMIS Category: Filters - Common Mode Chokes Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 16 Number of Rows: 2 Applications: Telecom Mounting Type: Requires Holder Orientation: Horizontal
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Filters - Common Mode Chokes Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 16 Number of Rows: 2 Applications: Telecom Mounting Type: Requires Holder Orientation: Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
Filters - Common Mode Chokes
Manufacturer: AMIS Category: Filters - Common Mode Chokes Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 16 Number of Rows: 2 Applications: Telecom Mounting Type: Requires Holder Orientation: Horizontal

Manufacturer: AMIS
Category: Filters - Common Mode Chokes
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Ports: 16
Number of Rows: 2
Applications: Telecom
Mounting Type: Requires Holder
Orientation: Horizontal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters - Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details