Pulse Electronics Corporation Automotive SMD 2A Inductor and Choke APPM00050524122XYE

Description
CMC 2A 2LN 1.2K OHM SMD AEC-Q200 Product overview: APPM00050524122XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524122X YE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 2A 2LN 1.2K OHM SMD AEC-Q200 Product overview: APPM00050524122XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524122X YE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 2A Inductor and Choke - 839-APPM00050524122XYE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2A Inductor and Choke
839-APPM00050524122XYE
Automotive SMD 2A Inductor and Choke 839-APPM00050524122XYE
CMC 2A 2LN 1.2K OHM SMD AEC-Q200 Product overview: APPM00050524122XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524122X YE can be used for catalog matching and distributor lookup.

CMC 2A 2LN 1.2K OHM SMD AEC-Q200 Product overview: APPM00050524122XYE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00050524122XYE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-APPM00050524122XYETR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 100MHz 2A DCR

2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 100MHz 2A DCR

Buy Now Datasheet
Common Mode Chokes - 553-APPM00050524122XYECT-ND - DigiKey
Thief River Falls, MN, United States
CMC 2A 2LN 1.2 KOHM SMD AEC-Q200

CMC 2A 2LN 1.2 KOHM SMD AEC-Q200

Buy Now Datasheet
Common Mode Chokes - 553-APPM00050524122XYEDKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 2A 2LN 1.2 KOHM SMD AEC-Q200

CMC 2A 2LN 1.2 KOHM SMD AEC-Q200

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-APPM00050524122XYE 553-APPM00050524122XYETR-ND
Product Name Automotive SMD 2A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Impedance 1200 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers