Win Source Part Number: 990384-P0396NLT
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: Tomcat
Package: Tape & Reel (TR)
Shielding: Unshielded
Standard Package: 300
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.310" (7.87mm)
Number of Coils: 2
Inductance - Connected In Series: 14 µH
Inductance - Connected In Parallel: 3.5 µH
Current Rating - Parallel: 11.2 A
Current Rating - Series: 5.6 A
DC Resistance (DCR) - Parallel: 6.54mOhm
DC Resistance (DCR) - Series: 26.2mOhm
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.715" L x 0.590" W (18.16mm x 14.99mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Unshielded 2 Coil Inductor Array 14µH Inductance - Connected in Series 3.5µH Inductance - Connected in Parallel 6.54mOhm DC Resistance (DCR) - Parallel 11.2A Nonstandard
INDUCT ARRAY 2 COIL 3.5UH SMD Product overview: P0396NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-P0396NLT can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 990384-P0396NLT | P0396NLT-ND | 73-P0396NLT |
| Product Name | Inductors, Coils, Chokes - Arrays, Signal Transformers | Arrays, Signal Transformers | SMD 3.5UH Inductor and Choke |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Application | RF Choke | ||
| DCR | 0.0065 ohms | 0.0065 to 0.0262 ohms |