Pulse Electronics Corporation Common Mode Chokes AWCU00321619261M02

Description
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 310mA DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 310mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-AWCU00321619261M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 310mA DCR

2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 310mA DCR

Buy Now Datasheet
Automotive SMD 310MA 260OHM Inductor and Choke - 839-AWCU00321619261M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 310MA 260OHM Inductor and Choke
839-AWCU00321619261M02
Automotive SMD 310MA 260OHM Inductor and Choke 839-AWCU00321619261M02
CMC 310MA 2LN 260OHM SMD AECQ200 Product overview: AWCU00321619261M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 310MA, 260OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 310MA, 260OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00321619261M 02 can be used for catalog matching and distributor lookup.

CMC 310MA 2LN 260OHM SMD AECQ200 Product overview: AWCU00321619261M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 310MA, 260OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 310MA, 260OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00321619261M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWCU00321619261M02TR-ND 839-AWCU00321619261M02
Product Name Common Mode Chokes Automotive SMD 310MA 260OHM Inductor and Choke
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.5000 ohms
Rated DC Current 310 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers