PA2050 series SMT Inductor, up to 27A
10.2µH Shielded Wirewound Inductor 12.5A 5.8mOhm Nonstandard
Win Source Part Number: 969357-PA2050.103NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA2050NL
Type: Wirewound
Package: Tray
Shielding: Shielded
Inductance: 10.2 µH
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 70
Mounting: SMD (SMT)
Tolerance: ±10%
Package / Case: Nonstandard
DC Resistance (DCR): 5.8mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.875" L x 0.750" W (22.23mm x 19.05mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: PA2050103NL,PA2050.1
Current - Saturation (Isat): 16A
FIXED IND 10.2UH 12.5A 5.8 MOHM Product overview: PA2050.103NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.2UH, 12.5A, 5.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10.2UH, 12.5A, 5.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA2050.103NL can be used for catalog matching and distributor lookup.
FIXED IND 10.2UH 12.5A 5.8 MOHM
WIREWOUND INDUCTOR, 150NH, 0.4A, 0805; Inductance:10.2µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA2050.103NL | 553-1874-ND | 969357-PA2050.103NL | 71-PA2050.103NL | PA2050.103NL | 51AK2914 |
| Product Name | Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 10.2UH 12.5A 5.8 MOHM Inductor and Choke | Fixed Inductors | Wirewound Inductor, 150Nh, 0.4A, 0805; Inductance Pulse Electronics |
| Inductance Range | 10.2 microH | 10.2 microH | 10.2 microH | 10.2 microH | 10.2 microH | |
| Lead Style | None | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology |