Pulse Electronics Corporation Inductors, Coils, Chokes - Arrays, Signal Transformers PA0135.331NLT

Description
Win Source Part Number: 1125063-PA0135.331NL T Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PA0135 Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.280" (7.11mm) Number of Coils: 2 Inductance - Connected In Series: 330 nH Inductance - Connected In Parallel: 82.5 nH Current Rating - Parallel: 40 A Current Rating - Series: 20 A Current Saturation - Parallel: 40 A Current Saturation - Series: 32 A DC Resistance (DCR) - Parallel: 0.225mOhm Max DC Resistance (DCR) - Series: 0.9mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.510" L x 0.510" W (12.95mm x 12.95mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1125063-PA0135.331NL T Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PA0135 Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.280" (7.11mm) Number of Coils: 2 Inductance - Connected In Series: 330 nH Inductance - Connected In Parallel: 82.5 nH Current Rating - Parallel: 40 A Current Rating - Series: 20 A Current Saturation - Parallel: 40 A Current Saturation - Series: 32 A DC Resistance (DCR) - Parallel: 0.225mOhm Max DC Resistance (DCR) - Series: 0.9mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.510" L x 0.510" W (12.95mm x 12.95mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1125063-PA0135.331NLT
Inductors, Coils, Chokes - Arrays, Signal Transformers 1125063-PA0135.331NLT
Win Source Part Number: 1125063-PA0135.331NL T Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PA0135 Package: Tape & Reel (TR) Shielding: Unshielded Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Height: 0.280" (7.11mm) Number of Coils: 2 Inductance - Connected In Series: 330 nH Inductance - Connected In Parallel: 82.5 nH Current Rating - Parallel: 40 A Current Rating - Series: 20 A Current Saturation - Parallel: 40 A Current Saturation - Series: 32 A DC Resistance (DCR) - Parallel: 0.225mOhm Max DC Resistance (DCR) - Series: 0.9mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.510" L x 0.510" W (12.95mm x 12.95mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Product Status: Obsolete

Win Source Part Number: 1125063-PA0135.331NLT
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: PA0135
Package: Tape & Reel (TR)
Shielding: Unshielded
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.280" (7.11mm)
Number of Coils: 2
Inductance - Connected In Series: 330 nH
Inductance - Connected In Parallel: 82.5 nH
Current Rating - Parallel: 40 A
Current Rating - Series: 20 A
Current Saturation - Parallel: 40 A
Current Saturation - Series: 32 A
DC Resistance (DCR) - Parallel: 0.225mOhm Max
DC Resistance (DCR) - Series: 0.9mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.510" L x 0.510" W (12.95mm x 12.95mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1125063-PA0135.331NLT
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Surface Mount Inductors - 1702828 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details