Manufacturer: Pulse Electronics Network
Win Source Part Number: 1123083-23Z104SM
Packaging: Bulk
Mounting Style: SMD
Filter Type: Signal Line
Number of Lines: 4
Categories: Filters
Status: Obsolete
Manufacturer Homepage: www.pulseeng.com
Manufacturer Package: 8-SOIC (0.265", 6.73mm Width)
Height (Maximum): 0.220" (5.59mm)
DC Resistance (DCR) (Maximum): 200mOhm
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Parts Dimension: 0.230" L x 0.265" W (5.84mm x 6.73mm)
4 Line Common Mode Choke Surface Mount DCR 200mOhm
CMC 4LN SMD Product overview: 23Z104SM from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-23Z104SM can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1123083-23Z104SM | 553-1233-ND | 839-23Z104SM |
| Product Name | Common Mode Chokes - 23Z104SM | Common Mode Chokes | SMD Inductor and Choke |
| DCR | 0.2000 ohms | 0.2000 ohms |