Pulse Electronics Corporation Common Mode Chokes BPPM00050520122X0E

Description
2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 100MHz 2A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 100MHz 2A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BPPM00050520122X0ETR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 100MHz 2A DCR

2 Line Common Mode Choke Surface Mount 1.2 kOhms @ 100MHz 2A DCR

Buy Now Datasheet
SMD 2A Inductor and Choke - 839-BPPM00050520122X0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A Inductor and Choke
839-BPPM00050520122X0E
SMD 2A Inductor and Choke 839-BPPM00050520122X0E
CMC 2A 2LN 1K OHM SMD Product overview: BPPM00050520122X0E from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00050520122X 0E can be used for catalog matching and distributor lookup.

CMC 2A 2LN 1K OHM SMD Product overview: BPPM00050520122X0E from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00050520122X0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BPPM00050520122X0ETR-ND 839-BPPM00050520122X0E
Product Name Common Mode Chokes SMD 2A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details