Pulse Electronics Corporation Common Mode Chokes BWCU00322518102Y00

Description
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 480mA DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 480mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BWCU00322518102Y00TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 480mA DCR

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 480mA DCR

Buy Now Datasheet
SMD 600MA Inductor and Choke - 839-BWCU00322518102Y00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA Inductor and Choke
839-BWCU00322518102Y00
SMD 600MA Inductor and Choke 839-BWCU00322518102Y00
CMC 600MA 2LN 1K OHM SMD Product overview: BWCU00322518102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00322518102Y 00 can be used for catalog matching and distributor lookup.

CMC 600MA 2LN 1K OHM SMD Product overview: BWCU00322518102Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00322518102Y00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWCU00322518102Y00TR-ND 839-BWCU00322518102Y00
Product Name Common Mode Chokes SMD 600MA Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.2500 ohms
Rated DC Current 600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8116 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 50000 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details