Pulse Electronics Corporation Inductors P0597NL

Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet
Description
P059X SMT Toroid Inductor SLIC Series, Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0597NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0597NL
Inductors P0597NL
P059X SMT Toroid Inductor SLIC Series, Up to 38A

P059X SMT Toroid Inductor SLIC Series, Up to 38A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1025773-P0597NL
Inductors, Coils, Chokes - Arrays, Signal Transformers 1025773-P0597NL
Win Source Part Number: 1025773-P0597NL Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: HCCI-80 Package: Tube Shielding: Unshielded Standard Package: 20 Mounting: SMD (SMT) Tolerance: ±15% Height: 0.500" (12.70mm) Number of Coils: 2 Inductance - Connected In Series: 22.8 µH Inductance - Connected In Parallel: 5.7 µH Current Rating - Parallel: 27 A Current Rating - Series: 13.5 A DC Resistance (DCR) - Parallel: 2.5mOhm Max DC Resistance (DCR) - Series: 10.1mOhm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 130°C Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-2735,P0597NL-ND, -P0597NL,553-2735-5, 553-2735-ND

Win Source Part Number: 1025773-P0597NL
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: HCCI-80
Package: Tube
Shielding: Unshielded
Standard Package: 20
Mounting: SMD (SMT)
Tolerance: ±15%
Height: 0.500" (12.70mm)
Number of Coils: 2
Inductance - Connected In Series: 22.8 µH
Inductance - Connected In Parallel: 5.7 µH
Current Rating - Parallel: 27 A
Current Rating - Series: 13.5 A
DC Resistance (DCR) - Parallel: 2.5mOhm Max
DC Resistance (DCR) - Series: 10.1mOhm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-2735,P0597NL-ND,-P0597NL,553-2735-5,553-2735-ND

Buy Now Datasheet
Arrays, Signal Transformers - 553-2735-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2735-5-ND
Arrays, Signal Transformers 553-2735-5-ND
Unshielded 2 Coil Inductor Array 22.8µH Inductance - Connected in Series 5.7µH Inductance - Connected in Parallel 2.5mOhm Max DC Resistance (DCR) - Parallel 27A Nonstandard

Unshielded 2 Coil Inductor Array 22.8µH Inductance - Connected in Series 5.7µH Inductance - Connected in Parallel 2.5mOhm Max DC Resistance (DCR) - Parallel 27A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0597NL 1025773-P0597NL 553-2735-5-ND
Product Name Inductors Inductors, Coils, Chokes - Arrays, Signal Transformers Arrays, Signal Transformers
Inductance Range 5.7 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data