PA1320 SMT Power Bead Inductor Series, Up To 40A
FIXED IND 200NH 40A 0.48MOHM SMD Product overview: PA1320.221NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A, 0.48MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40A, 0.48MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1320.221NL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379426-PA1320.221NL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PA1320NL
Package: Tray
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.410" L x 0.315" W (10.41mm x 8.00mm)
Height - Seated (Max): 0.256" (6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 200 nH
Current Rating (Amps): 40 A
Current - Saturation (Isat): 50A
Shielding: Shielded
DC Resistance (DCR): 0.48mOhm
200nH Shielded Inductor 40A 0.48mOhm Nonstandard
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA1320.221NL | 71-PA1320.221NL | 1379426-PA1320.221NL | 553-2919-ND |
| Product Name | Inductors | SMD 40A 0.48MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Inductance Range | 0.2200 microH | 0.2000 microH | 0.2000 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology |