Pulse Electronics Corporation Common Mode Chokes BWCU00121008600Y03

Description
2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 250mA DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 250mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BWCU00121008600Y03TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 250mA DCR

2 Line Common Mode Choke Surface Mount 60 Ohms @ 100MHz 250mA DCR

Buy Now Datasheet
Common Mode Chokes - 553-BWCU00121008600Y03CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 250MA 2LN 60 OHM SMD

CMC 250MA 2LN 60 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 553-BWCU00121008600Y03DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 250MA 2LN 60 OHM SMD

CMC 250MA 2LN 60 OHM SMD

Buy Now Datasheet
SMD 250MA 60 OHM Inductor and Choke - 839-BWCU00121008600Y03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 60 OHM Inductor and Choke
839-BWCU00121008600Y03
SMD 250MA 60 OHM Inductor and Choke 839-BWCU00121008600Y03
CMC 250MA 2LN 60 OHM SMD Product overview: BWCU00121008600Y03 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 60 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00121008600Y 03 can be used for catalog matching and distributor lookup.

CMC 250MA 2LN 60 OHM SMD Product overview: BWCU00121008600Y03 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 60 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00121008600Y03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWCU00121008600Y03TR-ND 839-BWCU00121008600Y03
Product Name Common Mode Chokes SMD 250MA 60 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.4000 ohms
Rated DC Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details