Pulse Electronics Corporation Fixed Inductors P0770.153NLT

Description
15µH Unshielded Wirewound Inductor 900mA 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 900mA 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1944-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1944-2-ND
Fixed Inductors 553-1944-2-ND
15µH Unshielded Wirewound Inductor 900mA 230mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 900mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1944-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1944-1-ND
Fixed Inductors 553-1944-1-ND
15µH Unshielded Wirewound Inductor 900mA 230mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 900mA 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1944-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1944-6-ND
Fixed Inductors 553-1944-6-ND
15µH Unshielded Wirewound Inductor 900mA 230mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 900mA 230mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1135288-P0770.153NLT
Inductors, Coils, Chokes - Fixed Inductors 1135288-P0770.153NLT
Win Source Part Number: 1135288-P0770.153NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P0770NL Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.115" (2.92mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-1944-6,P0770.153 NL,P0770153NLT,553-1 944-1,553-1944-2,P07 70.153NLT-ND Current - Saturation (Isat): 900mA

Win Source Part Number: 1135288-P0770.153NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P0770NL
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.115" (2.92mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 230mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-1944-6,P0770.153NL,P0770153NLT,553-1944-1,553-1944-2,P0770.153NLT-ND
Current - Saturation (Isat): 900mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1944-2-ND 1135288-P0770.153NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DF Ferrite Chip Inductors - 0402DF-770 0402DF-770XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details