Pulse Electronics Corporation Common Mode Chokes APPM00070638101XY0

Description
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00070638101XY0TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR

2 Line Common Mode Choke Surface Mount 140 Ohms @ 100MHz 9A DCR

Buy Now Datasheet
Automotive SMD 9A 140 OHM Inductor and Choke - 839-APPM00070638101XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 9A 140 OHM Inductor and Choke
839-APPM00070638101XY0
Automotive SMD 9A 140 OHM Inductor and Choke 839-APPM00070638101XY0
CMC 9A 2LN 140 OHM SMD AEC-Q200 Product overview: APPM00070638101XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 9A, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 9A, 140 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00070638101X Y0 can be used for catalog matching and distributor lookup.

CMC 9A 2LN 140 OHM SMD AEC-Q200 Product overview: APPM00070638101XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 9A, 140 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 9A, 140 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00070638101XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00070638101XY0TR-ND 839-APPM00070638101XY0
Product Name Common Mode Chokes Automotive SMD 9A 140 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0100 ohms
Rated DC Current 9000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers