Pulse Electronics Corporation Fixed Inductors BSCH00160808R10J00

Description
100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH00160808R10J00CT-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH00160808R10J00TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCH00160808R10J00DKR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

100nH Unshielded Multilayer Inductor 300mA 1.2Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370081-BSCH00160808R10J00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370081-BSCH00160808R10J00
Inductors, Coils, Chokes - Fixed Inductors 1370081-BSCH00160808R10J00
Win Source Part Number: 1370081-BSCH00160808 R10J00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCH Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 100 nH Current Rating (Amps): 300 mA Shielding: Unshielded DC Resistance (DCR): 1.2Ohm Max Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 770MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370081-BSCH00160808R10J00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCH
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 100 nH
Current Rating (Amps): 300 mA
Shielding: Unshielded
DC Resistance (DCR): 1.2Ohm Max
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 770MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 300MA 1.2OHM Inductor and Choke - 71-BSCH00160808R10J00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 1.2OHM Inductor and Choke
71-BSCH00160808R10J00
SMD 300MA 1.2OHM Inductor and Choke 71-BSCH00160808R10J00
FIXED IND 100NH 300MA 1.2OHM SMD Product overview: BSCH00160808R10J00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH00160808R10J0 0 can be used for catalog matching and distributor lookup.

FIXED IND 100NH 300MA 1.2OHM SMD Product overview: BSCH00160808R10J00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 1.2OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH00160808R10J00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCH00160808R10J00CT-ND 1370081-BSCH00160808R10J00 71-BSCH00160808R10J00
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 300MA 1.2OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627575047C330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers