Pulse Electronics Corporation Fixed Inductors BKPB002012104R7MA2

Description
FIXED IND 4.7UH 700MA 260 MOHM
Request a Quote Datasheet
Description
FIXED IND 4.7UH 700MA 260 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BKPB002012104R7MA2TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 700MA 260 MOHM

FIXED IND 4.7UH 700MA 260 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BKPB002012104R7MA2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 700MA 260 MOHM

FIXED IND 4.7UH 700MA 260 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BKPB002012104R7MA2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 700MA 260 MOHM

FIXED IND 4.7UH 700MA 260 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369889-BKPB002012104R7MA2 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369889-BKPB002012104R7MA2
Inductors, Coils, Chokes - Fixed Inductors 1369889-BKPB002012104R7MA2
Win Source Part Number: 1369889-BKPB00201210 4R7MA2 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 54 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BKPB Package: Tape & Reel Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 700 mA Current - Saturation (Isat): 200mA Shielding: Shielded DC Resistance (DCR): 260mOhm Max Inductance Frequency - Test: 3 MHz

Win Source Part Number: 1369889-BKPB002012104R7MA2
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BKPB
Package: Tape & Reel
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 700 mA
Current - Saturation (Isat): 200mA
Shielding: Shielded
DC Resistance (DCR): 260mOhm Max
Inductance Frequency - Test: 3 MHz

Buy Now Datasheet
4.7UH 700MA 260MOHM Inductor and Choke - 71-BKPB002012104R7MA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 700MA 260MOHM Inductor and Choke
71-BKPB002012104R7MA2
4.7UH 700MA 260MOHM Inductor and Choke 71-BKPB002012104R7MA2
FIXED IND 4.7UH 700MA 260MOHM SM Product overview: BKPB002012104R7MA2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BKPB002012104R7MA 2 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 700MA 260MOHM SM Product overview: BKPB002012104R7MA2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BKPB002012104R7MA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 4.7Uh, Shielded, 0.2A; Inductance Pulse Electronics - 53AK1547 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 0.2A; Inductance Pulse Electronics
53AK1547
Power Inductor, 4.7Uh, Shielded, 0.2A; Inductance Pulse Electronics 53AK1547
POWER INDUCTOR, 4.7UH, SHIELDED, 0.2A; Inductance:4.7µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):200mA; Product Range:BKPx Series; Inductor Case / Package:0805 [2012 Metric] RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 0.2A; Inductance:4.7µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):200mA; Product Range:BKPx Series; Inductor Case / Package:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 4.7Uh, Shielded, 0.2A; Inductance Pulse Electronics - 62AK3565 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 0.2A; Inductance Pulse Electronics
62AK3565
Power Inductor, 4.7Uh, Shielded, 0.2A; Inductance Pulse Electronics 62AK3565
POWER INDUCTOR, 4.7UH, SHIELDED, 0.2A; Inductance:4.7µH; RMS Current (Irms):700mA; Inductor Construction:Shielde d; Saturation Current (Isat):200mA; Product Range:BKPx Series; Inductor Case / Package:0805 [2012 Metric] RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 0.2A; Inductance:4.7µH; RMS Current (Irms):700mA; Inductor Construction:Shielded; Saturation Current (Isat):200mA; Product Range:BKPx Series; Inductor Case / Package:0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BKPB002012104R7MA2TR-ND 1369889-BKPB002012104R7MA2 71-BKPB002012104R7MA2 53AK1547
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 4.7UH 700MA 260MOHM Inductor and Choke Power Inductor, 4.7Uh, Shielded, 0.2A; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 1uH 7.9MHz 0.4A Inductor and Choke - 71-0603LS-102XGLC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite, Ceramic
Inductance Range 1 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1910368 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details