Pulse Electronics Corporation Fixed Inductors PA1294.450NLT

Description
450nH Shielded Planar Inductor 73A 0.48mOhm Max Nonstandard
Request a Quote Datasheet
Description
450nH Shielded Planar Inductor 73A 0.48mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PA1294.450NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA1294.450NLT-ND
Fixed Inductors PA1294.450NLT-ND
450nH Shielded Planar Inductor 73A 0.48mOhm Max Nonstandard

450nH Shielded Planar Inductor 73A 0.48mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1006322-PA1294.450NLT
Inductors, Coils, Chokes - Fixed Inductors 1006322-PA1294.450NLT
Win Source Part Number: 1006322-PA1294.450NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA1294NL Type: Planar Package: Tape & Reel (TR) Shielding: Shielded Inductance: 450 nH Height - Seated (Max): 0.290" (7.37mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 0.48mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.780" L x 0.770" W (19.81mm x 19.56mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 73 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 95A

Win Source Part Number: 1006322-PA1294.450NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA1294NL
Type: Planar
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 450 nH
Height - Seated (Max): 0.290" (7.37mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±15%
Package / Case: Nonstandard
DC Resistance (DCR): 0.48mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.780" L x 0.770" W (19.81mm x 19.56mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 73 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 95A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA1294.450NLT-ND 1006322-PA1294.450NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 15 (+/- %)
DCR 4.80E-4 ohms 4.80E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2123JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678549 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-3234-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details