Pulse Electronics Corporation Fixed Inductors P1171.683NLT

Description
68µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1171.683NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1171.683NLT-ND
Fixed Inductors P1171.683NLT-ND
68µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.8A 120mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1171.683NLT
791098-P1171.683NLT
Fixed Inductors - P1171.683NLT 791098-P1171.683NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791098-P1171.683NLT Series: P1171NL Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 1.8A Shielding: Shielded Inductance: 68μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1.8A Frequency - Self Resonant: 6.9MHz Test Frequency: 100kHz Family Name: P1171NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): P1171.683NL; Introduction Date: March 24, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791098-P1171.683NLT
Series: P1171NL
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 1.8A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 1.8A
Frequency - Self Resonant: 6.9MHz
Test Frequency: 100kHz
Family Name: P1171NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
Height - Seated (Maximum): 0.236" (6.00mm)
Alternative Parts (Cross-Reference): P1171.683NL;
Introduction Date: March 24, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1171.683NLT-ND 791098-P1171.683NLT
Product Name Fixed Inductors Fixed Inductors - P1171.683NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620268 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details