Pulse Electronics Corporation Inductors PA2202.231NL

Description
PA2202 series SMT Inductor, up to 36A
Request a Quote Datasheet
Description
PA2202 series SMT Inductor, up to 36A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA2202.231NL
PA2202 series SMT Inductor, up to 36A

PA2202 series SMT Inductor, up to 36A

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379427-PA2202.231NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379427-PA2202.231NL
Inductors, Coils, Chokes - Fixed Inductors 1379427-PA2202.231NL
Win Source Part Number: 1379427-PA2202.231NL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: PA2202.XXXNL Package: Tray Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±15% Size / Dimension: 0.476" L x 0.394" W (12.10mm x 10.00mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 230 nH Current Rating (Amps): 36 A Current - Saturation (Isat): 47A Shielding: Unshielded DC Resistance (DCR): 0.48mOhm

Win Source Part Number: 1379427-PA2202.231NL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PA2202.XXXNL
Package: Tray
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±15%
Size / Dimension: 0.476" L x 0.394" W (12.10mm x 10.00mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 230 nH
Current Rating (Amps): 36 A
Current - Saturation (Isat): 47A
Shielding: Unshielded
DC Resistance (DCR): 0.48mOhm

Buy Now Datasheet
Fixed Inductors - 553-2931-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2931-ND
Fixed Inductors 553-2931-ND
230nH Unshielded Inductor 36A 0.48mOhm Nonstandard

230nH Unshielded Inductor 36A 0.48mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2202.231NL 1379427-PA2202.231NL 553-2931-ND
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 0.2300 microH 0.2300 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567629P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details