Pulse Electronics Corporation Common Mode Chokes APPM00090748301XY0

Description
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 6A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 6A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00090748301XY0TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 6A DCR

2 Line Common Mode Choke Surface Mount 300 Ohms @ 100MHz 6A DCR

Buy Now Datasheet
Automotive SMD 6A 300 OHM Inductor and Choke - 839-APPM00090748301XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 6A 300 OHM Inductor and Choke
839-APPM00090748301XY0
Automotive SMD 6A 300 OHM Inductor and Choke 839-APPM00090748301XY0
CMC 6A 2LN 300 OHM SMD AEC-Q200 Product overview: APPM00090748301XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6A, 300 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00090748301X Y0 can be used for catalog matching and distributor lookup.

CMC 6A 2LN 300 OHM SMD AEC-Q200 Product overview: APPM00090748301XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6A, 300 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6A, 300 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00090748301XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00090748301XY0TR-ND 839-APPM00090748301XY0
Product Name Common Mode Chokes Automotive SMD 6A 300 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers