Pulse Electronics Corporation Inductors P0174NL

Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet
Description
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0174NL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0174NL
Inductors P0174NL
P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

P017X/P018X SMT Toroid Inductor Polecat Series, Up to 8.3A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-1859-5-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-1859-5-ND
Arrays, Signal Transformers 553-1859-5-ND
Unshielded 2 Coil Inductor Array 8.75µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 8.3A Nonstandard

Unshielded 2 Coil Inductor Array 8.75µH Inductance - Connected in Series 2.2µH Inductance - Connected in Parallel 7.6mOhm Max DC Resistance (DCR) - Parallel 8.3A Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Arrays, Signal Transformers - 1383111-P0174NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1383111-P0174NL
Inductors, Coils, Chokes - Arrays, Signal Transformers 1383111-P0174NL
Win Source Part Number: 1383111-P0174NL Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: Polecat Package: Tube Shielding: Unshielded Size / Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Standard Package: 40 pcs Tolerance: ±10% Height: 0.215" (5.46mm) Number of Coils: 2 Inductance - Connected In Series: 8.75 µH Inductance - Connected In Parallel: 2.2 µH Current Rating - Parallel: 8.3 A Current Rating - Series: 4.16 A DC Resistance (DCR) - Parallel: 7.6mOhm Max DC Resistance (DCR) - Series: 32mOhm Max Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383111-P0174NL
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: Polecat
Package: Tube
Shielding: Unshielded
Size / Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Standard Package: 40 pcs
Tolerance: ±10%
Height: 0.215" (5.46mm)
Number of Coils: 2
Inductance - Connected In Series: 8.75 µH
Inductance - Connected In Parallel: 2.2 µH
Current Rating - Parallel: 8.3 A
Current Rating - Series: 4.16 A
DC Resistance (DCR) - Parallel: 7.6mOhm Max
DC Resistance (DCR) - Series: 32mOhm Max
Mounting Type: Surface Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0174NL 553-1859-5-ND 1383111-P0174NL
Product Name Inductors Arrays, Signal Transformers Inductors, Coils, Chokes - Arrays, Signal Transformers
Inductance Range 2.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N8 0402DC-7N8XJRW , 0402DC-7N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details