Pulse Electronics Corporation Inductors PA4331.103NLT

Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4331.103NLT
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
986423-PA4331.103NLT
Inductors, Coils, Chokes - Fixed Inductors 986423-PA4331.103NLT
Win Source Part Number: 986423-PA4331.103NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4331.XXXNLT Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 474mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-3282-1,-PA4331.1 03NLT,553-3282-6,553 -3282-2 Current - Saturation (Isat): 1.2A

Win Source Part Number: 986423-PA4331.103NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4331.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 474mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3282-1,-PA4331.103NLT,553-3282-6,553-3282-2
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Fixed Inductors - 553-3282-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3282-1-ND
Fixed Inductors 553-3282-1-ND
10µH Shielded Wirewound Inductor 1A 474mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 474mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3282-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3282-6-ND
Fixed Inductors 553-3282-6-ND
10µH Shielded Wirewound Inductor 1A 474mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 474mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3282-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3282-2-ND
Fixed Inductors 553-3282-2-ND
10µH Shielded Wirewound Inductor 1A 474mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1A 474mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4331.103NLT 986423-PA4331.103NLT 553-3282-1-ND
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 10 microH 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details