Pulse Electronics Corporation Fixed Inductors P1172.103NLT

Description
10µH Shielded Wirewound Inductor 5.2A 21.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 5.2A 21.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1969-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1969-1-ND
Fixed Inductors 553-1969-1-ND
10µH Shielded Wirewound Inductor 5.2A 21.8mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.2A 21.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1969-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1969-2-ND
Fixed Inductors 553-1969-2-ND
10µH Shielded Wirewound Inductor 5.2A 21.8mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.2A 21.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1969-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1969-6-ND
Fixed Inductors 553-1969-6-ND
10µH Shielded Wirewound Inductor 5.2A 21.8mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 5.2A 21.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 5.2A 21.8MOHM Inductor and Choke - 71-P1172.103NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 5.2A 21.8MOHM Inductor and Choke
71-P1172.103NLT
SMD 10UH 5.2A 21.8MOHM Inductor and Choke 71-P1172.103NLT
FIXED IND 10UH 5.2A 21.8MOHM SMD Product overview: P1172.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.2A, 21.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.2A, 21.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.103NLT can be used for catalog matching and distributor lookup.

FIXED IND 10UH 5.2A 21.8MOHM SMD Product overview: P1172.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 5.2A, 21.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 5.2A, 21.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.103NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1172.103NLT
1085327-P1172.103NLT
Fixed Inductors - P1172.103NLT 1085327-P1172.103NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1085327-P1172.103NLT Packaging: Reel - TR Type: Wirewound Current Rating: 5.2A Inductance: 10μH Height - Seated (Max): 0.315" (8.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 5.5A Frequency - Self Resonant: 20MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 21.8 mOhm Max Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1085327-P1172.103NLT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 5.2A
Inductance: 10μH
Height - Seated (Max): 0.315" (8.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 5.5A
Frequency - Self Resonant: 20MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 21.8 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-1969-1-ND 71-P1172.103NLT 1085327-P1172.103NLT
Product Name Fixed Inductors SMD 10UH 5.2A 21.8MOHM Inductor and Choke Fixed Inductors - P1172.103NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-036 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 66000 to 1500 microH
View Details
2 suppliers
Surface Mount Inductors - 2567607 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details