Pulse Electronics Corporation Fixed Inductors - P1172.762NLT P1172.762NLT

Description
Manufacturer: Pulse Electronics Power Win Source Part Number: 733241-P1172.762NLT Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.6μH Tolerance: ±30% Current - Saturation: 6.2A Frequency - Self Resonant: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.5mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Current Rating (Amps): 5.7A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Power Win Source Part Number: 733241-P1172.762NLT Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.6μH Tolerance: ±30% Current - Saturation: 6.2A Frequency - Self Resonant: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.5mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Current Rating (Amps): 5.7A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - P1172.762NLT
733241-P1172.762NLT
Fixed Inductors - P1172.762NLT 733241-P1172.762NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 733241-P1172.762NLT Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 7.6μH Tolerance: ±30% Current - Saturation: 6.2A Frequency - Self Resonant: 25MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18.5mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Parts Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Current Rating (Amps): 5.7A Inductance Frequency - Test: 100kHz

Manufacturer: Pulse Electronics Power
Win Source Part Number: 733241-P1172.762NLT
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 7.6μH
Tolerance: ±30%
Current - Saturation: 6.2A
Frequency - Self Resonant: 25MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18.5mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
Current Rating (Amps): 5.7A
Inductance Frequency - Test: 100kHz

Buy Now
7.6UH 5.7A 18.5MOHM Inductor and Choke - 71-P1172.762NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.6UH 5.7A 18.5MOHM Inductor and Choke
71-P1172.762NLT
7.6UH 5.7A 18.5MOHM Inductor and Choke 71-P1172.762NLT
FIXED IND 7.6UH 5.7A 18.5MOHM SM Product overview: P1172.762NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.6UH, 5.7A, 18.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.6UH, 5.7A, 18.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.762NLT can be used for catalog matching and distributor lookup.

FIXED IND 7.6UH 5.7A 18.5MOHM SM Product overview: P1172.762NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.6UH, 5.7A, 18.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.6UH, 5.7A, 18.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.762NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 733241-P1172.762NLT 71-P1172.762NLT
Product Name Fixed Inductors - P1172.762NLT 7.6UH 5.7A 18.5MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Technology Wirewound Wirewound
Application RF Choke
Inductance Range 7.6 microH 7.6 microH
DCR 0.0185 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details