Pulse Electronics Corporation Fixed Inductors BSCQ000603031N5B00

Description
1.5nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603031N5B00DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603031N5B00CT-ND - DigiKey
Thief River Falls, MN, United States
1.5nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603031N5B00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

1.5nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369441-BSCQ000603031N5B00 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369441-BSCQ000603031N5B00
Inductors, Coils, Chokes - Fixed Inductors 1369441-BSCQ000603031N5B00
Win Source Part Number: 1369441-BSCQ00060303 1N5B00 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BSCQ Package: Tape & Reel Product Status: Active Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.1nH Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Height - Seated (Max): 0.013" (0.33mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ceramic Inductance: 1.5 nH Current Rating (Amps): 600 mA Shielding: Unshielded DC Resistance (DCR): 150mOhm Max Q @ Freq: 14 @ 500MHz Frequency - Self Resonant: 10GHz Inductance Frequency - Test: 500 MHz

Win Source Part Number: 1369441-BSCQ000603031N5B00
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCQ
Package: Tape & Reel
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.1nH
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 1.5 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 150mOhm Max
Q @ Freq: 14 @ 500MHz
Frequency - Self Resonant: 10GHz
Inductance Frequency - Test: 500 MHz

Buy Now Datasheet
600MA 150MOHM Inductor and Choke - 71-BSCQ000603031N5B00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 150MOHM Inductor and Choke
71-BSCQ000603031N5B00
600MA 150MOHM Inductor and Choke 71-BSCQ000603031N5B00
FIXED IND 1.5NH 600MA 150MOHM SM Product overview: BSCQ000603031N5B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603031N5B0 0 can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 600MA 150MOHM SM Product overview: BSCQ000603031N5B00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCQ000603031N5B00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Inductor, 1.5Nh, 0.6A, 0201; Inductance Pulse Electronics - 53AK4064 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.5Nh, 0.6A, 0201; Inductance Pulse Electronics
53AK4064
Multilayer Inductor, 1.5Nh, 0.6A, 0201; Inductance Pulse Electronics 53AK4064
MULTILAYER INDUCTOR, 1.5NH, 0.6A, 0201; Inductance:1.5nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:10GHz; DC Current Rating:600mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 1.5NH, 0.6A, 0201; Inductance:1.5nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:10GHz; DC Current Rating:600mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 1.5Nh, 0.6A, 0201; Inductance Pulse Electronics - 62AK3591 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.5Nh, 0.6A, 0201; Inductance Pulse Electronics
62AK3591
Multilayer Inductor, 1.5Nh, 0.6A, 0201; Inductance Pulse Electronics 62AK3591
MULTILAYER INDUCTOR, 1.5NH, 0.6A, 0201; Inductance:1.5nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:10GHz; DC Current Rating:600mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 1.5NH, 0.6A, 0201; Inductance:1.5nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:10GHz; DC Current Rating:600mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603031N5B00DKR-ND 1369441-BSCQ000603031N5B00 71-BSCQ000603031N5B00 53AK4064
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 600MA 150MOHM Inductor and Choke Multilayer Inductor, 1.5Nh, 0.6A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer
Core Material Ceramic Ceramic Ceramic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data