PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
500nH Shielded Molded Inductor 40A 1.25mOhm Max Nonstandard
500nH Shielded Molded Inductor 40A 1.25mOhm Max Nonstandard
500nH Shielded Molded Inductor 40A 1.25mOhm Max Nonstandard
FIXED IND 500NH 40A 1.25MOHM SMD Product overview: PA4343.501NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40A, 1.25MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40A, 1.25MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4343.501NLT can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: PA4343.XXXNLT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Type: Molded
Product Status: Active
Inductance: 500 nH
Tolerance: ±20%
Current Rating (Amps): 40 A
INDUCTOR, SHIELDED, AEC-Q200, 500NH, 40A; Inductance:500nH; RMS Current (Irms):40A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4343.501NLT | 553-3461-1-ND | 71-PA4343.501NLT | 61AC6003 | |
| Product Name | Inductors | Fixed Inductors | SMD 40A 1.25MOHM Inductor and Choke | Inductors, Coils, Chokes Fixed Inductors | Inductor, Shielded, Aec-Q200, 500Nh, 40A; Inductance Pulse Electronics |
| Application | Power Choke | RF Choke | |||
| Inductance Range | 0.5000 microH | 0.5000 microH | 0.5000 microH | 0.5000 microH | |
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |