Pulse Electronics Corporation Common Mode Chokes BPPM00050520142X0E

Description
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.9A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.9A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BPPM00050520142X0ETR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.9A DCR

2 Line Common Mode Choke Surface Mount 1.4 kOhms @ 100MHz 1.9A DCR

Buy Now Datasheet
SMD 1.9A Inductor and Choke - 839-BPPM00050520142X0E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.9A Inductor and Choke
839-BPPM00050520142X0E
SMD 1.9A Inductor and Choke 839-BPPM00050520142X0E
CMC 1.9A 2LN 1.2K OHM SMD Product overview: BPPM00050520142X0E from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00050520142X 0E can be used for catalog matching and distributor lookup.

CMC 1.9A 2LN 1.2K OHM SMD Product overview: BPPM00050520142X0E from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00050520142X0E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BPPM00050520142X0ETR-ND 839-BPPM00050520142X0E
Product Name Common Mode Chokes SMD 1.9A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J103JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details