Pulse Electronics Corporation Inductors PA4343.822ANLT

Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

High Current Molded Power Inductor - PA4343.XXXANLT Series Up to 42A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1192836-PA4343.822ANLT
Inductors, Coils, Chokes - Fixed Inductors 1192836-PA4343.822ANLT
Win Source Part Number: 1192836-PA4343.822AN LT Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4343.XXXANLT Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 8.2 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Package / Case: Nonstandard DC Resistance (DCR): 13.8mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Other Names: 553-4028-2,553-4028- 1,553-4028-6 Current - Saturation (Isat): 17A

Win Source Part Number: 1192836-PA4343.822ANLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4343.XXXANLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Package / Case: Nonstandard
DC Resistance (DCR): 13.8mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.531" L x 0.496" W (13.50mm x 12.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Other Names: 553-4028-2,553-4028-1,553-4028-6
Current - Saturation (Isat): 17A

Buy Now Datasheet
Fixed Inductors - 553-4028-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4028-6-ND
Fixed Inductors 553-4028-6-ND
8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4028-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4028-2-ND
Fixed Inductors 553-4028-2-ND
8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4028-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4028-1-ND
Fixed Inductors 553-4028-1-ND
8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 8.2Uh, 12.5A; Inductance Pulse Electronics - 61AC6010 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 8.2Uh, 12.5A; Inductance Pulse Electronics
61AC6010
Inductor, Shld, Aec-Q200, 8.2Uh, 12.5A; Inductance Pulse Electronics 61AC6010
INDUCTOR, SHLD, AEC-Q200, 8.2UH, 12.5A; Inductance:8.2µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):17A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0138ohm; Product Width:12.6mmRoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 8.2UH, 12.5A; Inductance:8.2µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):17A; Product Range:PA4343.XXXANLT Series; DC Resistance Max:0.0138ohm; Product Width:12.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.822ANLT 1192836-PA4343.822ANLT 553-4028-6-ND 61AC6010
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 8.2Uh, 12.5A; Inductance Pulse Electronics
Application High Current; Power Choke RF Choke
Inductance Range 8.2 microH 8.2 microH 8.2 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers