Pulse Electronics Corporation Inductors PA4310.104NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.104NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1028772-PA4310.104NLT
Inductors, Coils, Chokes - Fixed Inductors 1028772-PA4310.104NLT
Win Source Part Number: 1028772-PA4310.104NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4310.XXXNL Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 310mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm) Alternative Parts (Cross-Reference): PM3340-101M-RC; CLF7045NIT-101M-D; ASPI-0804T-101M-T; NS10145T101MNV; MSS7341-104MLB; MSS7341T-104MLB; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-3616-6,553-3616- 2INACTIVE,-PA4310.10 4NLT,553-3616-1,553- 3616-2,PA4310.104NLT -ND

Win Source Part Number: 1028772-PA4310.104NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4310.XXXNL
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 310mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.504" L x 0.504" W (12.80mm x 12.80mm)
Alternative Parts (Cross-Reference): PM3340-101M-RC; CLF7045NIT-101M-D; ASPI-0804T-101M-T; NS10145T101MNV; MSS7341-104MLB; MSS7341T-104MLB;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3616-6,553-3616-2INACTIVE,-PA4310.104NLT,553-3616-1,553-3616-2,PA4310.104NLT-ND

Buy Now Datasheet
Fixed Inductors - 553-3616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3616-2-ND
Fixed Inductors 553-3616-2-ND
100µH Unshielded Wirewound Inductor 3.5A 310mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 3.5A 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3616-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3616-6-ND
Fixed Inductors 553-3616-6-ND
100µH Unshielded Wirewound Inductor 3.5A 310mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 3.5A 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3616-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3616-1-ND
Fixed Inductors 553-3616-1-ND
100µH Unshielded Wirewound Inductor 3.5A 310mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 3.5A 310mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.104NLT 1028772-PA4310.104NLT 553-3616-2-ND
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 100 microH 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Leaded Inductors - 1910576P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.35 ohms
Rated DC Current 410 milliamps
Lead Style Axial
View Details
UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers