Pulse Electronics Corporation Common Mode Chokes AWCU00201212671M02

Description
2 Line Common Mode Choke Surface Mount 670 Ohms @ 100MHz 140mA DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 670 Ohms @ 100MHz 140mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-AWCU00201212671M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 670 Ohms @ 100MHz 140mA DCR

2 Line Common Mode Choke Surface Mount 670 Ohms @ 100MHz 140mA DCR

Buy Now Datasheet
Automotive SMD 140MA 670OHM Inductor and Choke - 839-AWCU00201212671M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 140MA 670OHM Inductor and Choke
839-AWCU00201212671M02
Automotive SMD 140MA 670OHM Inductor and Choke 839-AWCU00201212671M02
CMC 140MA 2LN 670OHM SMD AECQ200 Product overview: AWCU00201212671M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 140MA, 670OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 140MA, 670OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00201212671M 02 can be used for catalog matching and distributor lookup.

CMC 140MA 2LN 670OHM SMD AECQ200 Product overview: AWCU00201212671M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 140MA, 670OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 140MA, 670OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00201212671M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWCU00201212671M02TR-ND 839-AWCU00201212671M02
Product Name Common Mode Chokes Automotive SMD 140MA 670OHM Inductor and Choke
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.6000 ohms
Rated DC Current 140 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 4-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0095 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details