Pulse Electronics Corporation SMD 4.4UH 14A 1.8 MOHM Inductor and Choke PA1494.442NLT

Description
FIXED IND 4.4UH 14A 1.8 MOHM SMD Product overview: PA1494.442NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4UH, 14A, 1.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4UH, 14A, 1.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1494.442NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.4UH 14A 1.8 MOHM SMD Product overview: PA1494.442NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4UH, 14A, 1.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4UH, 14A, 1.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1494.442NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.4UH 14A 1.8 MOHM Inductor and Choke - 71-PA1494.442NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.4UH 14A 1.8 MOHM Inductor and Choke
71-PA1494.442NLT
SMD 4.4UH 14A 1.8 MOHM Inductor and Choke 71-PA1494.442NLT
FIXED IND 4.4UH 14A 1.8 MOHM SMD Product overview: PA1494.442NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4UH, 14A, 1.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4UH, 14A, 1.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1494.442NLT can be used for catalog matching and distributor lookup.

FIXED IND 4.4UH 14A 1.8 MOHM SMD Product overview: PA1494.442NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.4UH, 14A, 1.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.4UH, 14A, 1.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1494.442NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1197467-PA1494.442NLT
Inductors, Coils, Chokes - Fixed Inductors 1197467-PA1494.442NLT
Win Source Part Number: 1197467-PA1494.442NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA1494NL Type: Planar Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.4 µH Height - Seated (Max): 0.290" (7.37mm) Standard Package: 250 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 1.8mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.780" L x 0.770" W (19.81mm x 19.56mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 16A

Win Source Part Number: 1197467-PA1494.442NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA1494NL
Type: Planar
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.4 µH
Height - Seated (Max): 0.290" (7.37mm)
Standard Package: 250
Mounting: SMD (SMT)
Tolerance: ±15%
Package / Case: Nonstandard
DC Resistance (DCR): 1.8mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.780" L x 0.770" W (19.81mm x 19.56mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 16A

Buy Now Datasheet
Fixed Inductors - 553-PA1494.442NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA1494.442NLTTR-ND
Fixed Inductors 553-PA1494.442NLTTR-ND
4.4µH Shielded Planar Inductor 14A 1.8mOhm Max Nonstandard

4.4µH Shielded Planar Inductor 14A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA1494.442NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA1494.442NLTCT-ND
Fixed Inductors 553-PA1494.442NLTCT-ND
FIXED IND 4.4UH 14A 1.8 MOHM SMD

FIXED IND 4.4UH 14A 1.8 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PA1494.442NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.4UH 14A 1.8 MOHM SMD

FIXED IND 4.4UH 14A 1.8 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PA1494.442NLT 1197467-PA1494.442NLT 553-PA1494.442NLTTR-ND
Product Name SMD 4.4UH 14A 1.8 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Planar
Inductance Range 4.4 microH 4.4 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB2BFTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer Ferrite Bead
View Details
2 suppliers
Power Inductors - 2176797-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details